ON Semiconductor CPH5809-TL - Power MOSFET
The ON Semiconductor CPH5809-TL is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is part of ON Semiconductor's portfolio of energy-efficient power solutions, which are renowned for their reliability and high quality.
The CPH5809-TL is built using advanced trench technology, which enables it to achieve low on-resistance and minimal gate charge. This results in lower conduction and switching losses, making it an ideal choice for high-efficiency power supplies, DC-DC converters, motor drives, and other power-intensive applications.
With its compact package, the CPH5809-TL is designed to save space on the PCB while still delivering robust power handling capabilities. It features a continuous drain current (I<sub>D) of up to 15A and a drain-source voltage (V<sub>DSS) of 60V, providing a good balance between current handling and voltage rating for a variety of power applications.
Key specifications of the CPH5809-TL include a low threshold voltage (V<sub>th), fast switching speed, and a low total gate charge (Q<sub>g). These characteristics ensure that the device can be easily driven and managed by a wide range of control circuits, reducing the complexity and cost of the overall system design.
The device also features robust thermal performance, with a maximum junction temperature of 150°C, allowing it to operate reliably in high-temperature environments. Additionally, it is equipped with built-in protection features such as overcurrent, overvoltage, and thermal shutdown to enhance system safety and longevity.
The CPH5809-TL is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. Its performance and eco-friendly design make it an excellent choice for designers looking to create green and energy-efficient products without compromising on power or functionality.
In summary, the ON Semiconductor CPH5809-TL Power MOSFET is a versatile and efficient solution for modern electronic designs, offering high performance in a compact footprint, making it a go-to component for engineers seeking to optimize their power management systems.