EN
  • EN
  • DE

CNY171SM

Part No CNY171SM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 4.17KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 1 Weeks
Features Optoisolator Transistor with Base Output 4170Vrms Channel 6-SMD
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name CNY171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867039-CNY171SM
Ultra Librarian 3D Model Ultra Librarian CNY171SM CAD Model

Description

Introducing the CNY171SM Optoisolator from ON Semiconductor

The CNY171SM is a high-quality optoisolator device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This optoelectronic component is a crucial element for applications requiring electrical isolation between input and output for safety, noise reduction, and signal integrity purposes.

Key Features

  • High Isolation Voltage: The CNY171SM offers an isolation voltage of 5000 Vrms, providing excellent protection against high voltage transients and spikes that can occur in electrical circuits.
  • Current Transfer Ratio (CTR): This device boasts a CTR range that ensures reliable performance in various applications, making it a versatile choice for designers.
  • Compact Surface-Mount Package: The small outline (SO) package is ideal for space-constrained applications, allowing for higher density mounting and reduced board space.
  • Industry-Standard Certification: It meets UL1577 and IEC/EN/DIN EN 60747-5-5 regulatory standards, ensuring compliance with global safety requirements.

Applications

The CNY171SM is suitable for a wide array of applications, including but not limited to:

  • Signal isolation in communication systems
  • Isolation in power supply designs
  • Industrial controls
  • Microprocessor system interfaces
  • Isolation in test equipment

Performance and Quality

ON Semiconductor's commitment to quality and performance is evident in the CNY171SM. This optoisolator ensures a reliable buffer between electronic circuits, effectively preventing high voltages or noisy signals from compromising the integrity of the system. It is designed to operate over a wide temperature range, which makes it suitable for industrial environments where conditions can be demanding.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the CNY171SM is manufactured with green standards in mind. It complies with RoHS directives, which means it is free from hazardous substances like lead, making it a safer choice for both consumers and the environment.

Whether you're designing for industrial, commercial, or sensitive communication applications, the CNY171SM from ON Semiconductor offers the isolation, performance, and reliability that your projects require.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess