EN
  • EN
  • DE

CNW11AV2300

Part No CNW11AV2300
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER TRANS OUT 6-DIP / Optoisolator Transistor with Base Output 4000Vrms 1 Channel 6-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 4000Vrms
Current Transfer Ratio (Min) 50% @ 10mA
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 70V
Current - Output / Channel 100mA
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number CNW11
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 50
Win Source Part Number 967670-CNW11AV2300
Ultra Librarian 3D Model Ultra Librarian CNW11AV2300 CAD Model

Description

The CNW11AV2300 is a high-performance, robust power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is engineered to cater to a wide array of applications, ranging from automotive systems to industrial power modules, offering reliability and efficiency in power control and distribution.

Key Features

  • High Voltage Tolerance: The CNW11AV2300 is capable of handling high voltage operations, making it suitable for applications that require a robust power supply.
  • Thermal Management: Equipped with advanced thermal protection features, this IC ensures stable operation even under high temperature conditions, preventing overheating and enhancing product longevity.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power wastage, contributing to the overall reduction of system power demands.
  • Durability: ON Semiconductor's commitment to quality means the CNW11AV2300 is built to withstand harsh environments, ensuring consistent performance and durability.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications without compromising on power or functionality.

Applications

The versatility of the CNW11AV2300 makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Automotive systems, including electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • Industrial power control modules
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power supply units for consumer electronics

Technical Specifications

The CNW11AV2300 boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern power systems. It features a wide operating voltage range, high current handling capabilities, and is compliant with industry standards for safety and reliability.

Conclusion

ON Semiconductor's CNW11AV2300 is a testament to the company's dedication to providing innovative, high-quality power management solutions. With its combination of high voltage tolerance, thermal efficiency, and compact design, this IC stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess