EN
  • EN
  • DE

CM1683-02DE

Part No CM1683-02DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 3NH/100PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Center / Cutoff Frequency 31MHz (Cutoff)
Attenuation Value 40dB @ 1GHz
Resistance - Channel (Ohms) 0.75
Current 30mA
Values L = 3nH, C = 100pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.026" (0.65mm)
Win Source Part Number 094077-CM1683-02DE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1683-02DE CAD Model

Description

The CM1683-02DE is a cutting-edge component from ON Semiconductor, a company renowned for its innovation and quality in the semiconductor industry. This particular product is designed to provide robust ESD (Electrostatic Discharge) protection for sensitive electronic components and systems. It is an ideal solution for safeguarding high-speed data lines and signal interfaces against the damaging effects of ESD events.

Key Features

  • Low Clamping Voltage: The CM1683-02DE offers a low clamping voltage, ensuring that even the most sensitive circuits are protected from the high voltage transients caused by ESD events.
  • High-Speed Data Line Protection: With its capability to protect high-speed data lines, this device is suitable for USB 2.0, HDMI, and other high-speed interfaces, maintaining signal integrity while providing ESD protection.
  • Low Capacitance: The component features a low loading capacitance, which is critical for maintaining the high-speed characteristics of data lines without compromising on protection.
  • Multi-Line Protection: The CM1683-02DE is designed to protect multiple lines simultaneously, making it an efficient choice for compact electronic designs.
  • Compact SOT-23 Package: This product comes in a small SOT-23 package, which is perfect for space-constrained applications while still delivering powerful ESD protection.

Applications

The CM1683-02DE is versatile and can be used in a variety of applications. Its primary use is to protect sensitive electronic circuits found in:

  • Consumer Electronics
  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Portable Electronics

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The CM1683-02DE is no exception, as it is manufactured to the highest standards to ensure reliability and performance. It is a testament to ON Semiconductor's dedication to providing components that enhance the durability and longevity of electronic systems.

Conclusion

The CM1683-02DE from ON Semiconductor is a superior ESD protection device that combines low capacitance, low clamping voltage, and multi-line protection in a compact package. It is the go-to solution for engineers looking to safeguard their high-speed data interfaces without compromising on space or performance. With its broad application range and commitment to quality, the CM1683-02DE is an essential component for modern electronic designs.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess