EN
  • EN
  • DE

CM1482-02DE

Part No CM1482-02DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 68 OHM/47PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 60MHz (Cutoff)
Attenuation Value 40dB @ 1GHz
Resistance - Channel (Ohms) 68
Values R = 68 Ohms, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.031" (0.79mm)
Win Source Part Number 050375-CM1482-02DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1482-02DE CAD Model

Description

The CM1482-02DE is a state-of-the-art EMI (Electromagnetic Interference) filter with integrated ESD (Electrostatic Discharge) protection, designed and manufactured by ON Semiconductor. This component is engineered to provide high-quality signal integrity while protecting sensitive electronic circuits from external noise and transient voltage spikes. It is a perfect solution for applications that demand both EMI filtering and ESD protection in a compact package.

Key Features

  • Integrated Solution: Combines EMI filtering and ESD protection in a single component, reducing PCB space requirements and simplifying design.
  • High ESD Protection: Offers exceptional ESD protection, withstanding ESD events up to ±15kV (Air Discharge) and ±8kV (Contact Discharge) as per the IEC 61000-4-2 standard.
  • Low Pass Filter: Features a low pass filter design with a cutoff frequency that is optimized for the suppression of unwanted EMI noise in high-speed signal lines.
  • Low Insertion Loss: Ensures minimal attenuation of the desired signal, maintaining signal integrity and performance.
  • High Attenuation: Provides high attenuation of EMI noise across a wide frequency range, ensuring compliance with regulatory EMC standards.
  • Compact Size: Available in a compact, lead-free package design that is suitable for use in space-constrained applications.

Applications

The CM1482-02DE is ideal for a variety of applications where EMI filtering and ESD protection are critical. These include:

  • Mobile Phones and Smart Devices
  • Data Lines for USB Interfaces
  • Portable Electronics
  • Touchscreen Interfaces
  • Audio and Video Signal Lines

Product Specifications

The CM1482-02DE is designed to meet the rigorous demands of modern electronic devices. It is characterized by its low operating voltage, high ESD immunity, and excellent filtering capabilities. The component is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

For designers and engineers looking for a reliable and efficient way to protect their circuits from EMI and ESD without compromising on performance or space, the CM1482-02DE from ON Semiconductor offers an ideal solution.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2696 $57.9640
525+ $0.2213 $116.1825
810+ $0.2144 $173.6640
1,115+ $0.2074 $231.2510
1,445+ $0.2005 $289.7225
1,930+ $0.1797 $346.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 914 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess