EN
  • EN
  • DE

CM1450-06CP

Part No CM1450-06CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 17NH/14PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 6
Center / Cutoff Frequency 137MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 18
Current 30mA
Values L = 17nH, C = 14pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.119" L x 0.054" W (3.01mm x 1.38mm)
Height 0.028" (0.70mm)
Win Source Part Number 050370-CM1450-06CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1450-06CP CAD Model

Description

The CM1450-06CP is a cutting-edge EMI filtering and ESD protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact component is specifically engineered to provide a high level of protection for electronic equipment against Electrostatic Discharge (ESD) as per the IEC 61000-4-2 standard, as well as against Electromagnetic Interference (EMI), ensuring the reliability and longevity of sensitive electronic systems.

The CM1450-06CP comes in a small package, the 10-pin DFN (Dual Flat No-lead), which is ideal for space-constrained applications. Despite its diminutive size, it offers six channels of EMI filtering, with an integrated ESD protection diode for each channel. This integration simplifies the design process for engineers by reducing the number of components required on a PCB, thereby saving space and potentially reducing costs.

With a low-pass filter design, the CM1450-06CP effectively attenuates unwanted EMI noise in the frequency range where sensitivity is most critical for many electronic devices. This makes the component particularly well-suited for applications such as mobile phones, portable electronics, and other devices that require clean signal transmission while operating in an environment with potential EMI sources.

The ESD protection feature of the CM1450-06CP is robust, offering a high level of protection with low clamping voltages, ensuring that sensitive circuitry is shielded from the harmful effects of sudden electrostatic discharges. This is crucial for maintaining the integrity of communication ports and interfaces that are frequently exposed to user interaction and external connections.

ON Semiconductor's commitment to quality and performance is evident in the CM1450-06CP, which is fabricated using advanced semiconductor processes. This ensures high reliability and consistent performance of the component across a range of operating conditions. With its combination of EMI filtering and ESD protection capabilities, the CM1450-06CP is an excellent choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6687 $60.1830
215+ $0.5488 $117.9920
330+ $0.5317 $175.4610
450+ $0.5144 $231.4800
585+ $0.4973 $290.9205
780+ $0.4458 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess