EN
  • EN
  • DE

CM1426-06CP

Part No CM1426-06CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 230MHz (Cutoff)
Attenuation Value 20dB @ 1GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.028" (0.70mm)
Win Source Part Number 050361-CM1426-06CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1426-06CP CAD Model

Description

ON Semiconductor CM1426-06CP Low Capacitance ESD Protection Array

The ON Semiconductor CM1426-06CP is a high-performance, low-capacitance device designed to provide robust Electrostatic Discharge (ESD) protection for electronic components. As a part of ON Semiconductor's commitment to delivering top-notch protection solutions, the CM1426-06CP is engineered to safeguard sensitive circuitry from ESD damage without compromising signal integrity.

This versatile protection array features six channels of ESD clamps, making it an ideal choice for applications that require multiple lines of defense against ESD events. Each channel is capable of withstanding ESD strikes in accordance with the IEC 61000-4-2 international standard, ensuring that your devices are guarded against common electrostatic threats encountered in everyday use and during the manufacturing process.

The CM1426-06CP boasts an extremely low loading capacitance of just 0.6pF per channel, which is critical for maintaining signal fidelity in high-speed data lines. This characteristic makes the device particularly suitable for protecting interfaces such as USB 2.0, HDMI, SATA, and other communication ports that demand minimal capacitive loading to preserve signal integrity and bandwidth.

Installation of the CM1426-06CP is straightforward due to its industry-standard SOT-23-6 package, which allows for easy integration into existing PCB layouts. Its small footprint ensures that it can be accommodated in space-constrained applications without compromising on protection capability.

ON Semiconductor's CM1426-06CP also features a low clamping voltage, which is crucial for protecting modern low-voltage electronics. By clamping voltage transients swiftly and effectively, the CM1426-06CP minimizes the risk of damage to downstream components during an ESD event.

In summary, the CM1426-06CP from ON Semiconductor is a reliable and efficient solution for ESD protection in a variety of electronic applications. Its low capacitance, high ESD withstand capability, and ease of integration make it a valuable addition to any design where signal integrity and component protection are of paramount importance.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4180 $58.5200
340+ $0.3430 $116.6200
525+ $0.3323 $174.4575
720+ $0.3216 $231.5520
930+ $0.3109 $289.1370
1,245+ $0.2787 $346.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess