EN
  • EN
  • DE

CM1423-01CP

Part No CM1423-01CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242533-CM1423-01CP
Popularity Low
Supply and Demand Status Balance
Family Name CM1423
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1423-01CP CAD Model

Description

Product Overview: CM1423-01CP from ON Semiconductor

The CM1423-01CP is a cutting-edge ESD protection device manufactured by ON Semiconductor, a leader in the semiconductor industry. Designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events, this component is an essential addition to any sensitive electronic circuitry.

This robust device features a single channel of ESD protection, making it ideal for applications where space is at a premium and only singular lines require defense against transient voltages. The CM1423-01CP is particularly well-suited for protecting USB 2.0, HDMI, Ethernet, and other high-speed data interfaces that are commonly found in modern consumer electronics, computing devices, and telecommunications equipment.

Engineered with ON Semiconductor's proprietary technology, the CM1423-01CP boasts an impressive low clamping voltage, ensuring that protected components remain safe even under the most demanding ESD events. Its low capacitance design minimizes signal degradation, ensuring that high-speed data integrity is maintained without compromising on protection levels.

Key features of the CM1423-01CP include:

  • ESD protection to IEC61000-4-2 (Level 4)
  • Low clamping voltage
  • Low dynamic resistance
  • Low capacitance design to preserve signal integrity
  • Compact SOT-23 package for space-saving applications

The CM1423-01CP is supplied in a small SOT-23 package, which is not only space-efficient but also allows for simplified integration into existing PCB layouts. Its lead-free and RoHS-compliant design reflects ON Semiconductor's commitment to environmental sustainability while maintaining high-quality standards.

With its combination of advanced protection features and compact form factor, the CM1423-01CP from ON Semiconductor is the ideal solution for designers looking to enhance the reliability and longevity of their high-speed digital interfaces. Trust in the CM1423-01CP to provide the ultimate shield against ESD and maintain the performance of your electronic systems.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2698 $73.0792
8+ $14.9907 $119.9256
12+ $14.5230 $174.2760
17+ $14.0540 $238.9180
22+ $13.5863 $298.8986
29+ $12.1806 $353.2374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess