EN
  • EN
  • DE

CM1401-03CS

Part No CM1401-03CS
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242523-CM1401-03CS
Popularity Low
Supply and Demand Status Balance
Family Name CM1401-03
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1401-03CS CAD Model

Description

The CM1401-03CS is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to offer superior protection for electronic devices against electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT). It is a perfect choice for safeguarding high-speed data lines and signal lines in various applications.

Key Features

  • ESD Protection: The CM1401-03CS is capable of withstanding ESD strikes of ±15kV air and ±8kV contact discharge, as per the IEC 61000-4-2 standard, ensuring the safety of sensitive electronic components.
  • Low Capacitance: With an ultra-low capacitance of just 0.6pF per I/O, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Array Configuration: The product features a 3-channel array configuration, providing simultaneous protection for multiple lines using a single compact package.
  • Space-Saving Design: The CM1401-03CS comes in a small, leadless, 6-pin SC-88 (SOT-363) package, making it suitable for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this ESD protection device is highly reliable and performs consistently across a wide range of environmental conditions.

Applications

The versatility of the CM1401-03CS allows it to be used in a multitude of applications where ESD protection is critical. Some of the common applications include:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • High-Speed Digital Interfaces such as HDMI, DVI, and DisplayPort
  • Mobile Handsets and Portable Electronics
  • Notebook Computers and Digital Cameras
  • Other High-Frequency Data Line Applications

Conclusion

ON Semiconductor's CM1401-03CS is a robust ESD protection device that provides high-performance protection for today's electronic devices. Its low capacitance, multi-channel protection, and compact form factor make it an excellent choice for designers looking to enhance the durability and longevity of their products. With ON Semiconductor's reputation for quality, the CM1401-03CS stands out as a reliable and efficient solution for safeguarding sensitive circuits against the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess