EN
  • EN
  • DE

CM1216-08MR

Part No CM1216-08MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3V 9V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Clamping (Max) @ Ipp 9V (Typ)
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection Yes
Applications DVI, HDMI, USB
Capacitance @ Frequency 1.6pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number CM1216
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 579289-CM1216-08MR
Ultra Librarian 3D Model Ultra Librarian CM1216-08MR CAD Model

Description

ON Semiconductor CM1216-08MR: ESD Protection Device

The ON Semiconductor CM1216-08MR is a highly efficient ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This component is particularly suitable for applications where maintaining signal integrity is crucial, such as USB 2.0, HDMI, SATA, and Ethernet interfaces. It is an indispensable component for designers looking to enhance the durability and reliability of their electronic products.

The CM1216-08MR offers eight channels of ESD protection, making it an ideal choice for protecting multiple data lines with a single device. Each channel is capable of withstanding ESD events exceeding the IEC 61000-4-2 Level 4 standard, which involves ESD strikes of up to ±15kV (air discharge) and ±8kV (contact discharge), ensuring robust protection for sensitive circuits.

Featuring low clamping voltage and low capacitance, the CM1216-08MR ensures that the protected high-speed signals experience minimal distortion and attenuation. This low capacitance is particularly important in preserving signal integrity at high frequencies, which is essential for maintaining the performance of high-speed data interfaces. Moreover, the device's low leakage current helps to prevent unnecessary power consumption, contributing to the energy efficiency of the end application.

The CM1216-08MR comes in a compact, lead-free, RoHS-compliant MicroLeadFrame® (MLF®) package. The small form factor of the package allows for space-saving PCB design, making it an excellent choice for portable and space-constrained applications. The MLF® package also provides excellent thermal performance, ensuring that the device operates reliably over a wide temperature range.

ON Semiconductor's commitment to quality ensures that the CM1216-08MR meets the high standards required for ESD protection in today's electronic devices. Whether used in consumer electronics, computing devices, or communication systems, this ESD protection device offers a combination of robust protection, high performance, and design flexibility that makes it a top choice for engineers and designers.

Overall, the CM1216-08MR from ON Semiconductor is a versatile and reliable solution for protecting sensitive electronic circuits from the potentially damaging effects of ESD, helping to extend the lifespan and enhance the reliability of a wide range of electronic products.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess