EN
  • EN
  • DE

CM1213-08MR

Part No CM1213-08MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 8.8VC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 013172-CM1213-08MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1213-08MR CAD Model

Description

ON Semiconductor's CM1213-08MR: Robust ESD Protection

The CM1213-08MR from ON Semiconductor is a multi-line transient voltage suppressor designed to protect high-speed data interfaces. This device incorporates eight channels of low-capacitance steering diodes and a Zener diode to provide protection to I/O pins against Electrostatic Discharge (ESD) and other voltage-induced transient events.

Key Features

  • ESD Protection: This product offers excellent protection against ESD, meeting IEC61000-4-2 (Level 4) standards, ensuring that your sensitive electronic components are safeguarded against static discharges.
  • Low Capacitance: With a low loading capacitance of typically 3pF per I/O, the CM1213-08MR is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: The device can protect up to eight lines, making it a compact and efficient solution for bus and port protection.
  • Low Clamping Voltage: It features a low dynamic resistance, providing a low clamping voltage during transient events, further enhancing the protection of connected components.
  • Robust Construction: The CM1213-08MR is constructed to withstand multiple ESD strikes, offering a robust shield for the long-term reliability of your electronic devices.

Applications

  • High-Speed Data Interfaces: Ideal for USB 2.0, FireWire, HDMI, and other high-speed data lines where maintaining signal integrity is crucial.
  • Consumer Electronics: Can be used in smartphones, tablets, laptops, and other portable devices that require durable ESD protection.
  • Telecommunications: Suitable for protecting communication ports in networking equipment and other telecom devices.
  • Industrial Systems: Provides reliable protection in industrial controls and automation systems where electrical transients are common.

The CM1213-08MR is housed in a small, lead-free, RoHS-compliant MicroLeadFrame® (MLF®) package, which not only saves board space but also meets environmental standards. By integrating ON Semiconductor's CM1213-08MR into your design, you can enhance the durability and reliability of your products, ensuring they withstand the rigors of everyday use and unexpected electrical disturbances.

Overall, the CM1213-08MR is a versatile and reliable solution for designers looking to bolster the ESD defenses of their high-speed data interfaces while maintaining signal integrity and product performance.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,178 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess