EN
  • EN
  • DE

CAT93C86V-TE13

Part No CAT93C86V-TE13
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239979-CAT93C86V-TE13
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name CAT93C86
Introduction Date July 20, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT93C86V-TE13 CAD Model

Description

ON Semiconductor CAT93C86V-TE13 Microchip

The ON Semiconductor CAT93C86V-TE13 is a high-quality microchip that serves as a 16-Kb Microwire Serial EEPROM, designed to provide a robust storage solution for advanced electronic applications. This EEPROM device is part of the CAT93Cxx series, which is known for its reliability and versatility in various industries, including automotive, industrial, and consumer electronics.

Key Features

  • Memory Size: 16-Kb storage capacity, allowing for ample space to store important configuration data and calibration settings for electronic systems.
  • Interface: The chip uses the Microwire serial interface, which is known for its simplicity and ease of integration into existing systems.
  • Operating Voltage: It operates within a wide voltage range of 2.5V to 5.5V, making it highly adaptable to various power supply conditions.
  • Organization: The memory is organized as 2048 x 8 bits, providing flexibility in data management and accessibility.
  • Write Cycle Time: Offers a fast write cycle time of 5 ms, ensuring quick data storage and minimal delay in system operations.
  • Endurance: The EEPROM boasts an impressive 1,000,000 program/erase cycles, ensuring longevity and reliability over the product's lifespan.
  • Data Retention: With a data retention period of over 100 years, the CAT93C86V-TE13 guarantees the preservation of data well beyond the typical lifespan of most electronic devices.
  • Temperature Range: Capable of operating in a temperature range from -40°C to +125°C, making it suitable for harsh environments and demanding applications.
  • Packaging: The device comes in a TSSOP-8 package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The CAT93C86V-TE13 EEPROM is ideal for a wide array of applications where reliable and durable non-volatile memory storage is essential. It is commonly used in automotive electronics for storing calibration data, in industrial control systems for configuration settings, and in consumer electronics to enhance the user experience by retaining user preferences and other vital information.

With its robust design and comprehensive feature set, the ON Semiconductor CAT93C86V-TE13 is a top choice for designers and engineers looking for a dependable EEPROM solution to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess