Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 16, 512 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Access Time 250 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C66
Standard Package 1,268 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 865843-CAT93C66VI
Ultra Librarian 3D Model Ultra Librarian CAT93C66VI CAD Model

Description

ON Semiconductor CAT93C66VI: A Robust EEPROM Solution

The CAT93C66VI from ON Semiconductor is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a reliable and flexible data storage solution for a wide range of applications. This particular model is a part of the CAT93Cxx series, which is known for its robustness and high performance in storing non-volatile data.

Key Features

  • Memory Size: The CAT93C66VI provides a 4K-bit memory size, which is organized as either 256 x 16 bits or 512 x 8 bits, depending on the mode selected. This allows for a versatile storage capability that can be tailored to meet the specific needs of various applications.
  • Operating Voltage: With an operating voltage range of 2.5V to 5.5V, the CAT93C66VI is designed to accommodate a wide array of power supplies, making it suitable for both low-power and standard operations.
  • Communication Protocol: The device utilizes the industry-standard 3-wire serial EEPROM protocol, ensuring compatibility with a broad range of microcontrollers and processors.
  • Self-Timed Write Cycle: The EEPROM features a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the need for external timing control.
  • Write Protection: ON Semiconductor has equipped the CAT93C66VI with hardware and software write protection features, including a write protect pin and write disable instructions for both data and non-volatile status registers, ensuring the integrity of the stored data.

Applications

The CAT93C66VI is ideal for a variety of applications that require data storage that must be preserved during power loss. These applications include:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices
  • Smart cards

Package and Reliability

The device is available in a compact 8-lead SOIC package, which is both space-efficient and offers excellent thermal performance. The CAT93C66VI is also characterized by its long data retention ability and high endurance, making it a reliable choice for applications where data integrity and durability are paramount.

Overall, the CAT93C66VI from ON Semiconductor is a high-quality EEPROM device that combines flexibility, reliability, and ease of integration, making it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $5.2722
ECAD model for IS61WV12816DBLL-10BLI
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SO
Lowest to $0.7387
ECAD model for M95160-DRMN8TP/K
STMicroelectronics
IC EEPROM 16KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for M93C86-WMN6
Micron Technology Inc.
IC DRAM 16GBIT PAR 78FBGA
Lowest to $136.9900
ECAD model for MT40A2G8SA-062E:F
Microchip Technology
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Lowest to $2.0198
ECAD model for 25C320/P
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 84TWBGA / SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
Lowest to $2.1690
ECAD model for IS46DR16640C-3DBLA1
ON Semiconductor
IC EEPROM 256KBIT SPI 8TSSOP / EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Lowest to $1.8957
ECAD model for CAV25256YE-GT3
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $71.8182
ECAD model for MT47H128M16RT-25E IT:C TR
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
ECAD model for 71V416L10PH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3438 $56.7270
400+ $0.2821 $112.8400
615+ $0.2734 $168.1410
850+ $0.2645 $224.8250
1,100+ $0.2557 $281.2700
1,470+ $0.2293 $337.0710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,700 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention