EN
  • EN
  • DE

CAT93C66V

Part No CAT93C66V
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 4KBIT MICROWIRE 8SOIC / EEPROM Memory IC 4Kbit Microwire 2 MHz 500 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 16, 512 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Access Time 500 ns
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C66
Standard Package 1,480 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 865842-CAT93C66V
Ultra Librarian 3D Model Ultra Librarian CAT93C66V CAD Model

Description

ON Semiconductor CAT93C66V Microchip Overview

The CAT93C66V from ON Semiconductor is a high-performance, 4K-bit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a wide voltage range, designed for a variety of applications that require low-power and high-speed non-volatile data storage. This EEPROM is organized as either 256 x 16-bit (word) or 512 x 8-bit (byte), depending on the mode of operation, providing flexibility for data management and storage.

Key Features

  • Memory Size: 4K-bits (512 x 8 or 256 x 16)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications from battery-powered devices to industrial systems.
  • Write Cycle Time: Fast write cycle times of 5ms typical, allowing for efficient data updates.
  • Communication: The device communicates via a 3-wire serial interface that is SPI compatible, ensuring easy integration with most microcontrollers.
  • Write Protection: Features hardware and software write protection, including a write disable instruction for both hardware and software data protection.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.
  • Endurance: High reliability with write endurance of 1,000,000 cycles and data retention of 100 years.
  • Packaging: Available in multiple package options including 8-lead PDIP, 8-lead SOIC, and TSSOP, providing flexibility for various PCB designs.

Applications

The CAT93C66V EEPROM is ideal for a wide range of applications where reliable and persistent data storage is crucial. It is commonly used in:

  • Portable electronic devices
  • Automotive systems
  • Industrial controls
  • Medical equipment
  • Smart cards
  • Consumer electronics

With its robust design and versatile features, the CAT93C66V from ON Semiconductor is an excellent choice for designers looking for a reliable non-volatile memory solution that combines performance, power efficiency, and flexibility.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess