EN
  • EN
  • DE

CAT824STDI-GT3

Part No CAT824STDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description System Supervisory Voltage Reset with Watchdog and Manual Reset / Processor Supervisor 2.93V 1 Active High/Active Low/Push-Pull 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239916-CAT824STDI-GT3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT824
Introduction Date September 10, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT824STDI-GT3 CAD Model

Description

ON Semiconductor CAT824STDI-GT3 Voltage Supervisor IC

The ON Semiconductor CAT824STDI-GT3 is a precision voltage supervisor IC designed to keep microprocessor systems safe by monitoring the power supply voltage. This compact and efficient component is essential for applications where consistent and reliable system operation is critical, especially during power-up, power-down, and brown-out conditions. The CAT824STDI-GT3 ensures that the system's microprocessor or microcontroller resets properly during these events, thus preventing code execution errors and potential system failures.

Featuring a fixed sense threshold voltage of 4.63V, the CAT824STDI-GT3 is suitable for use with 5V systems. The device boasts a ±1.5% threshold accuracy, which provides a precise monitoring capability for systems that cannot tolerate significant voltage deviations. The component's low 20nA (typical) standby current makes it an ideal choice for battery-powered or energy-efficient applications, where power conservation is paramount.

One of the key features of the CAT824STDI-GT3 is its built-in manual reset input. This allows for an external signal to trigger a system reset, offering additional flexibility and control to the user. The reset timeout period is internally fixed at 140ms (minimum), ensuring that the system has adequate time to stabilize before normal operation resumes.

The device is packaged in a compact SOT-143 surface-mount package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for deployment in a wide range of environments, from industrial settings to consumer electronics.

As part of ON Semiconductor's commitment to environmental sustainability, the CAT824STDI-GT3 is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process. With its combination of precision, low power consumption, and compact form factor, the CAT824STDI-GT3 voltage supervisor IC is a reliable and eco-friendly solution for safeguarding your electronic systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess