EN
  • EN
  • DE

CAT810ZSDI-GT3

Part No CAT810ZSDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.32V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number CAT810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT810ZSDI-GT3-ONTR,ONSONSCAT810ZSDI-GT3
Standard Package 3,000
Win Source Part Number 1051252-CAT810ZSDI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT810ZSDI-GT3 CAD Model

Description

ON Semiconductor CAT810ZSDI-GT3 Voltage Supervisor IC

The CAT810ZSDI-GT3 from ON Semiconductor is a high-performance, precision voltage supervisor IC designed to ensure reliable operation of microprocessors and other digital systems. This compact and efficient component provides a cost-effective solution for system reset and power-on reset generation, making it an ideal choice for a wide range of applications in consumer electronics, automotive systems, and industrial controls.

Key Features:

  • Reset Threshold Voltage: The CAT810ZSDI-GT3 offers a precise reset threshold voltage, ensuring accurate monitoring of the power supply to prevent system malfunction due to undervoltage conditions.
  • Low Power Consumption: With its low power consumption, this voltage supervisor helps in prolonging battery life in portable devices, making it suitable for power-sensitive applications.
  • Reset Timeout Delay: It features a built-in delay timer that provides a fixed timeout period after the power supply has returned to a stable condition before allowing the system to resume operation, ensuring system stability.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, making it reliable for use in environments subject to temperature variations.
  • Compact SOT-23 Packaging: The CAT810ZSDI-GT3 comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

The versatility of the CAT810ZSDI-GT3 allows it to be used in a diverse array of applications, including:

  • Microprocessor systems
  • Portable electronics
  • Industrial controllers
  • Automotive electronics
  • Communication systems
  • Medical devices

Performance and Reliability:

ON Semiconductor's commitment to quality ensures that the CAT810ZSDI-GT3 voltage supervisor is manufactured to the highest standards, providing reliable performance and robustness. Its ability to maintain system integrity by providing a stable reset signal in the event of power supply fluctuations is crucial for maintaining the overall performance and reliability of the end application.

Overall, the CAT810ZSDI-GT3 is a testament to ON Semiconductor's expertise in power management solutions, offering designers a reliable and efficient component that enhances system stability and prolongs operational lifespan.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess