EN
  • EN
  • DE

CAT809TEXR-T

Part No CAT809TEXR-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisors 3.08V Push-Pull Low
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Maximum Operating Temperature 85 °C
Max Power Dissipation 175 mW
Max Reset Threshold Voltage 3.11 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3.04 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 6 µA
Overvoltage Threshold 3.11 V
Power Dissipation 175 mW
RoHS Compliant
Undervoltage Threshold 3.04 V
Watchdog Timer No
Win Source Part Number 979566-CAT809TEXR-T
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT809TEXR-T CAD Model

Description

The CAT809TEXR-T from ON Semiconductor is a precision voltage supervisor designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This component ensures that your microprocessor, microcontroller, or other digital system operates reliably by resetting the system during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Threshold Options: The CAT809TEXR-T offers a preset threshold voltage of 3.08V, making it suitable for a range of applications that require a 3V power supply.
  • Reset Timeout Delay: It provides a 140 ms minimum reset timeout delay, ensuring the system has sufficient time to stabilize before resuming operation.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is ideal for portable and battery-operated equipment, contributing to extended battery life and improved energy efficiency.
  • High Accuracy: The device features high threshold accuracy of ±2%, which allows for reliable monitoring and protection of the system voltage.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Compact Packaging: The CAT809TEXR-T comes in a small 3-pin SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The ON Semiconductor CAT809TEXR-T is versatile and can be used in various applications, including:

  • Microprocessor, microcontroller systems
  • Computers and servers
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

Product Specifications

Parameter Value
Threshold Voltage 3.08V
Timeout Delay 140 ms (min)
Operating Temperature -40°C to +85°C
Package SOT-23
Accuracy ±2%

With its precise monitoring capability and robust design, the CAT809TEXR-T is a reliable solution for system voltage supervision, offering peace of mind that your digital systems will operate as intended under various power conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess