EN
  • EN
  • DE

CAT5112LI-00-G

Part No CAT5112LI-00-G
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 100L 32TAP 8DIP / Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Series DPP
Package Tube
Product Status Obsolete
Taper Linear
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT5112LI-00-G-ON,ONSONSCAT5112LI-00-G
Standard Package 50
Win Source Part Number 1051203-CAT5112LI-00-G
Ultra Librarian 3D Model Ultra Librarian CAT5112LI-00-G CAD Model

Description

ON Semiconductor CAT5112LI-00-G Digital Potentiometer

The CAT5112LI-00-G from ON Semiconductor is a high-performance, digitally programmable potentiometer (digipot) designed to meet a wide range of application requirements. This versatile device offers a convenient solution for adjusting and controlling voltage, current, and resistance levels in electronic circuits, making it an ideal choice for designers looking to enhance the flexibility and precision of their systems.

Featuring a single potentiometer function, the CAT5112LI-00-G provides a 100-tap design, allowing for fine adjustment and tuning across its range. It operates with a nominal resistance of 100kΩ, which is a common value suitable for various applications, including calibration, filter adjustment, and signal conditioning. The device is controlled via a simple up/down serial interface, which is both user-friendly and easy to integrate into existing designs.

The CAT5112LI-00-G is designed with reliability in mind, fabricated on a high-quality CMOS process, which ensures low power consumption and stable performance over its entire operating range. The operating voltage range of 2.5V to 6V provides compatibility with a variety of logic levels, making it easy to interface with microcontrollers and other digital logic components.

Packaged in a compact 8-pin PDIP (Plastic Dual In-line Package), the CAT5112LI-00-G is not only space-efficient but also offers ease of mounting on printed circuit boards (PCBs). This packaging is well-suited for applications where space is at a premium, yet robust and reliable performance is required.

Applications for the CAT5112LI-00-G are diverse and can be found in consumer electronics, industrial control systems, automotive modules, and communication devices. Its ability to provide precise adjustments remotely makes it an excellent choice for systems where manual tuning is impractical or undesirable.

In summary, the CAT5112LI-00-G digital potentiometer from ON Semiconductor is a versatile and reliable component that offers designers the precision and control needed for a wide range of electronic applications. Its integration-friendly interface, coupled with a stable performance profile, makes it a valuable addition to any electronic system requiring variable resistance settings.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess