EN
  • EN
  • DE

CAT5110SDI-00-T

Part No CAT5110SDI-00-T
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 32POS Volatile Linear 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Win Source Part Number 239825-CAT5110SDI-00-T
Popularity Low
Supply and Demand Status Balance
Family Name CAT5110
Introduction Date March 10, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT5110SDI-00-T CAD Model

Description

ON Semiconductor CAT5110SDI-00-T Digital Potentiometer

The CAT5110SDI-00-T is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a trusted leader in power and signal management. This precision device offers a versatile solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features:

  • Resistance: The device features a 100kΩ resistance with an end-to-end tolerance of ±20%, providing ample range for a wide variety of applications.
  • Interface: It utilizes an I2C-compatible interface, allowing for easy integration into existing digital systems and straightforward communication with microcontrollers and other digital components.
  • Resolution: The CAT5110SDI-00-T offers 256 resistor tap points, granting fine resolution for precise adjustments to the resistance level.
  • Supply Voltage: Operating on a supply voltage range of 2.5V to 6V, this digital potentiometer is versatile and can be used in both low and standard voltage applications.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it is suitable for use in a variety of environmental conditions, ensuring reliability and performance stability.
  • Packaging: The device comes in a compact SOT-23-6 package, making it ideal for space-constrained applications.

Applications:

The CAT5110SDI-00-T is well-suited for a range of applications including but not limited to:

  • Adjustable power supplies
  • Audio control
  • Calibration and trimming systems
  • Feedback circuitry
  • Automotive electronics

Product Summary:

ON Semiconductor's CAT5110SDI-00-T digital potentiometer is a robust and reliable solution for designers who require an electronically controlled variable resistor. Its high resolution, wide supply voltage range, and compatibility with I2C communication make it an excellent choice for a multitude of electronic circuits and systems. The small form factor and extended temperature range further enhance its adaptability to various industrial, automotive, and consumer applications.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess