The CAT4238TDGT-MJ from ON Semiconductor is a high-efficiency, DC-DC step-up converter that is specifically designed to meet the power management requirements of battery-powered and low-power devices. This robust and versatile component is an ideal solution for applications that require a higher voltage output from a lower voltage input, such as portable electronics, LED backlighting, and small display supplies.
Key Features
- High Output Voltage: Capable of delivering an adjustable output voltage up to 38V from an input as low as 3V, making it highly suitable for driving multiple white LEDs in series.
- High Efficiency: With an efficiency rating of up to 87%, this step-up converter helps to extend battery life and reduce heat generation in compact devices.
- Low Quiescent Current: The device features a low quiescent current of just 0.8mA, further contributing to energy conservation in battery-operated systems.
- Adjustable Brightness Control: An integrated dimming control allows for PWM brightness control of LEDs, offering flexibility for display and lighting applications.
- Thermal Shutdown Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, enhancing reliability and longevity.
- Compact Packaging: The CAT4238TDGT-MJ comes in a small 5-lead TSOT-23 package, making it an excellent choice for space-constrained applications.
Applications
ON Semiconductor's CAT4238TDGT-MJ is designed to be a versatile component that can be used in a wide range of applications. Its high efficiency and adjustable output make it suitable for:
- Portable and handheld devices
- LED backlighting for LCD displays
- White LED flashlights and headlamps
- Small OLED panels
- Powering VFD (Vacuum Fluorescent Displays)
Conclusion
The CAT4238TDGT-MJ step-up converter from ON Semiconductor is a highly efficient solution for modern electronic devices requiring a compact, high-performance power management system. Its ability to drive high voltage outputs from low voltage sources, coupled with its energy-saving features and small form factor, make it an excellent choice for designers looking to enhance the performance and efficiency of their products.