ON Semiconductor CAT4237TD-TE7 High Voltage Boost LED Driver
The ON Semiconductor CAT4237TD-TE7 is a high-efficiency, continuous mode inductive booster, designed for driving a string of LEDs. It is well-suited for backlighting LCD displays and is capable of driving an LED string with up to 38V from a 2.7V to 5.5V input. This makes it an ideal choice for portable devices where power efficiency is a critical concern.
Key Features
- Input Voltage Range: The device operates from a 2.7V to 5.5V input voltage, which is perfect for battery-powered applications.
- High Output Voltage: It can drive LED strings with an output voltage of up to 38V, providing the flexibility for multiple LED configurations.
- High Efficiency: With an efficiency of up to 92%, the CAT4237TD-TE7 ensures minimal power loss and heat generation.
- Adjustable Output Current: The output current can be set with a single external resistor, which provides design flexibility and eases inventory management.
- Small Footprint: The device is available in a 5-lead TSOT-23 package, making it suitable for space-constrained applications.
- Thermal Protection: It includes over-temperature protection, safeguarding the device and the system under extreme conditions.
- Switching Frequency: A high 1MHz switching frequency allows the use of small external components, reducing the overall solution size.
Applications
The CAT4237TD-TE7 is versatile and can be used in a variety of applications including:
- Portable and battery-powered devices
- LED backlighting for LCD displays
- General-purpose LED lighting
- Industrial and medical lighting applications
Conclusion
Overall, the ON Semiconductor CAT4237TD-TE7 is a reliable and efficient solution for driving high voltage LED arrays in compact, portable devices. Its high efficiency, adjustable output current, and thermal protection features make it a smart choice for designers looking to optimize their LED lighting applications.