EN
  • EN
  • DE

CAT4134HV2-GT2

Part No CAT4134HV2-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 250MA 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 4.2V
Channel Output Current 250mA
Frequency 900kHz, 1.2MHz
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-TDFN (3x3)
Win Source Part Number 1027729-CAT4134HV2-GT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4134HV2-GT2 CAD Model

Description

ON Semiconductor CAT4134HV2-GT2 Product Overview

The CAT4134HV2-GT2 from ON Semiconductor is a high-efficiency, quad-channel, constant-current LED driver designed to cater to a wide array of applications requiring precise current control for LED lighting solutions. This component is particularly suitable for portable devices, backlighting LCD displays, and general-purpose LED illumination due to its compact size and power efficiency.

Key Features

  • Quad-Channel Output: The CAT4134HV2-GT2 can drive up to four LED channels, making it versatile for various LED configurations and ensuring uniform brightness across multiple LEDs.
  • High Efficiency: With an efficiency rating of up to 94%, this LED driver minimizes power loss, thereby extending battery life in portable applications and reducing heat generation.
  • Adjustable Current Control: The device allows for precise control of LED current via an external resistor, which enables fine-tuning of the brightness levels to match specific design requirements.
  • Wide Input Voltage Range: It operates on an input voltage range from 3V to 5.5V, ensuring compatibility with a broad range of power supplies and battery technologies.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing the overall reliability and lifespan of the lighting system.

Applications

  • Portable and battery-powered devices
  • Backlighting for LCD displays
  • General LED lighting
  • Automotive interior lighting
  • Indicator and emergency lighting

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the CAT4134HV2-GT2 is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term performance and stability in a variety of environmental conditions. This LED driver is available in a compact 16-lead TQFN package, making it an excellent choice for space-constrained applications.

Whether you are developing a new lighting solution or upgrading an existing system, the CAT4134HV2-GT2 from ON Semiconductor provides the efficiency, control, and reliability needed for your LED driving requirements.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess