EN
  • EN
  • DE

CAT3636HV3-GT2

Part No CAT3636HV3-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 32MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 32mA
Frequency 800kHz to 1.1MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 1027715-CAT3636HV3-GT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT3636HV3-GT2 CAD Model

Description

ON Semiconductor CAT3636HV3-GT2 High-Efficiency Quad-Mode LED Driver

The CAT3636HV3-GT2 from ON Semiconductor is a cutting-edge, high-efficiency LED driver that is designed to meet the demands of modern portable and battery-powered applications. This versatile component is capable of driving up to six LEDs with a maximum output current of 30mA per channel. The device operates over a wide input voltage range of 3V to 5.5V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries.

One of the key features of the CAT3636HV3-GT2 is its quad-mode operation, which includes 1x, 1.5x, and 2x charge pump modes, as well as a 1x mode bypass that ensures high efficiency across the entire range of LED forward voltages. This flexibility allows for optimized performance and extended battery life in applications such as mobile phones, digital cameras, and other portable devices where power conservation is crucial.

The device is equipped with an internal fixed-frequency 1MHz oscillator, which minimizes the size of external components and helps to reduce the overall solution footprint. Additionally, it incorporates a thermal shutdown feature for enhanced protection, ensuring reliable operation under varying environmental conditions.

With its serial interface, the CAT3636HV3-GT2 allows for easy programming of the LED current and on/off control, providing designers with the ability to customize the brightness levels and power consumption according to specific application requirements. The serial interface also supports the ability to control each LED channel individually, offering greater flexibility in creating varied lighting effects and power management schemes.

Available in a compact 16-lead TQFN package, the CAT3636HV3-GT2 is an ideal solution for space-constrained applications. Its small form factor, combined with ON Semiconductor's commitment to high-quality manufacturing and reliability, makes this LED driver a top choice for engineers looking to enhance the visual experience of their products while maintaining efficient power usage.

For those looking to integrate advanced lighting solutions into their designs, the CAT3636HV3-GT2 from ON Semiconductor offers an exceptional balance of performance, efficiency, and versatility.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4775 $59.1000
100+ $1.2123 $121.2300
150+ $1.1744 $176.1600
205+ $1.1365 $232.9825
265+ $1.0986 $291.1290
355+ $0.9850 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess