EN
  • EN
  • DE

CAT28C64BW12

Part No CAT28C64BW12
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT 120NS 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 132339-CAT28C64BW12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C64BW12 CAD Model

Description

ON Semiconductor CAT28C64BW12 EEPROM

The CAT28C64BW12 from ON Semiconductor is a high-performance, 64 Kilobit parallel EEPROM with a 120 ns access time. This non-volatile memory module is designed to provide a reliable and efficient storage solution for a wide range of applications that require fast data access, high data retention, and low power consumption.

Key Features

  • Memory Capacity: 64Kb (8K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 4.5V to 5.5V
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years
  • Package: 28-pin, 300 mil SOIC
  • Temperature Range: -40°C to +85°C

Product Description

The CAT28C64BW12 EEPROM by ON Semiconductor is a robust and reliable memory chip that offers a substantial 64Kb storage capacity. It is organized as 8,192 words by 8 bits, allowing for efficient data management and retrieval. This EEPROM is designed for easy integration into a wide variety of microcontroller-based systems.

With an access time of just 120 ns, the CAT28C64BW12 provides speedy read operations, making it suitable for performance-critical applications. The chip operates within a voltage range of 4.5V to 5.5V, which is typical for many digital systems, ensuring compatibility and easy implementation.

The EEPROM is rated for an impressive 100,000 program/erase cycles, ensuring a long operational lifespan for applications that require frequent data updates. Furthermore, with a data retention specification of 10 years, users can trust in the long-term storage of their critical data.

The device is packaged in a 28-pin, 300 mil SOIC, which is widely used and recognized for its stability and durability. It also operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

ON Semiconductor's CAT28C64BW12 is an ideal memory solution for applications such as real-time data storage, industrial control systems, medical devices, and any other systems that require a dependable non-volatile memory with fast access times.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess