EN
  • EN
  • DE

CAT28C64BG12

Part No CAT28C64BG12
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name CAT28C64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAT28C64BG-12, CAT28C64BG-12-ND
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914724-CAT28C64BG12
Ultra Librarian 3D Model Ultra Librarian CAT28C64BG12 CAD Model

Description

ON Semiconductor CAT28C64BG12 EEPROM

The ON Semiconductor CAT28C64BG12 is a high-performance 64-Kilobit Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit, designed for applications that require fast and reliable non-volatile data storage. With its 8K x 8-bit organization, this EEPROM provides a substantial amount of data storage for system configuration, calibration data, firmware updates, or any other application where persistent storage is crucial.

Key Features

  • Memory Size: 64-Kilobits (8K x 8-bit)
  • Interface Type: Parallel interface for simple and efficient integration with microcontrollers and other digital systems.
  • Write Cycle Time: Fast write cycle time of 10 ms max, allowing for quick updates to stored data.
  • Operating Voltage: Wide Vcc range from 4.5V to 5.5V, making it compatible with most 5V systems.
  • Endurance: High endurance of 100,000 program/erase cycles, ensuring data reliability and longevity.
  • Data Retention: Long data retention of 100 years, providing peace of mind for applications requiring long-term data storage.
  • Access Time: Fast access time of 120 ns, enabling quick data retrieval.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments.
  • Package: Available in a 28-pin Green package, suitable for eco-friendly applications.

Applications

The CAT28C64BG12 is ideal for a wide range of applications across various industries. Its robust design and reliability make it suitable for:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication systems
  • Consumer electronics

Quality and Support

ON Semiconductor is known for its commitment to quality and reliability. The CAT28C64BG12 is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. Additionally, ON Semiconductor provides comprehensive technical support for the integration and use of this EEPROM in various applications.

Whether you're designing a complex industrial system or a simple consumer gadget, the CAT28C64BG12 from ON Semiconductor is a reliable choice for your non-volatile memory needs, providing durability, flexibility, and performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,990 pieces
MOQ: 4 pcs
Order Increment : 500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess