EN
  • EN
  • DE

CAT25C128VI-GT3

Part No CAT25C128VI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 128KBIT 5MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 5MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118585-CAT25C128VI-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT25C128VI-GT3 CAD Model

Description

ON Semiconductor CAT25C128VI-GT3 EEPROM

The CAT25C128VI-GT3 is a high-performance 128-kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor, designed for a wide range of applications that require reliable non-volatile memory storage. With its SPI interface, this device offers an efficient solution for storing user-defined data that must be preserved during power loss.

Key Features

  • Memory Size: 128 Kbits (16,384 x 8)
  • Interface Type: Serial, SPI-compatible
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications
  • Write Cycle Time: 5 ms maximum, enabling quick data storage
  • Endurance: 1,000,000 program/erase cycles, ensuring a long operational lifespan
  • Data Retention: 100 years, providing long-term data integrity
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments
  • Packaging: 8-lead SOIC, offering a compact footprint for space-constrained applications

Applications

The CAT25C128VI-GT3 is versatile and can be utilized in various applications, such as:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the CAT25C128VI-GT3 EEPROM meets the highest standards of performance and reliability. Its wide operating voltage range and high endurance make it ideal for applications that require frequent data updates, while its robust data retention capabilities ensure that information is preserved over an extended period.

Design and Integration

Integrating the CAT25C128VI-GT3 into your design is straightforward thanks to its industry-standard 8-lead SOIC package and SPI interface. The device supports both the traditional SPI commands and the additional opcodes that allow for high-speed data access, making it a flexible and efficient choice for designers looking to optimize their memory solutions.

In summary, the CAT25C128VI-GT3 from ON Semiconductor is a reliable and high-performing EEPROM that offers a blend of capacity, durability, and ease of use, making it an excellent choice for a multitude of memory storage applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess