EN
  • EN
  • DE

CAT25512HU5E-GT3

Part No CAT25512HU5E-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description EEPROM, 64KX8, SERIAL, CMOS, PDS / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 914716-CAT25512HU5E-GT3
Ultra Librarian 3D Model Ultra Librarian CAT25512HU5E-GT3 CAD Model

Description

ON Semiconductor CAT25512HU5E-GT3 EEPROM

The CAT25512HU5E-GT3 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading name in the semiconductor industry. This product is designed for a wide range of applications where data storage needs to be non-volatile, meaning the information is retained even when the power is switched off.

Key Features

  • High Capacity: The CAT25512HU5E-GT3 offers a substantial storage capacity of 512-Kbit, which is suitable for storing configuration data, device parameters, and small application codes.
  • Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
  • Write Protection: The device features hardware and software write protection, including write-protect pins and write-disable instructions for the entire memory array, providing security against unintended data alterations.
  • Low Power Consumption: This EEPROM is designed for low-power operations, making it ideal for battery-powered devices and applications where power efficiency is crucial.
  • Wide Operating Range: It operates across a broad temperature range of -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Long Data Retention: The CAT25512HU5E-GT3 guarantees data retention for a minimum of 100 years, offering a durable solution for long-term data storage requirements.
  • Endurance: The EEPROM boasts an impressive write endurance of at least 1 million write cycles, indicating its capability to handle frequent data updates over its lifetime.

Applications

The CAT25512HU5E-GT3 is versatile and can be used in a variety of sectors, including consumer electronics, industrial automation, automotive systems, and medical devices. Its robust design and high reliability make it particularly well-suited for critical applications where data integrity is paramount.

Package and Quality Assurance

ON Semiconductor provides this EEPROM in an 8-pin TSSOP package, which is compact and suitable for space-constrained applications. Quality assurance is a top priority, and the CAT25512HU5E-GT3 is manufactured to meet the highest industry standards, ensuring both performance and durability for the end user.

You May Also Be Interested in

Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6962 $59.1770
205+ $0.5713 $117.1165
315+ $0.5534 $174.3210
435+ $0.5356 $232.9860
560+ $0.5177 $289.9120
750+ $0.4641 $348.0750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess