Product Overview: CAT25128YE-GT3 EEPROM
The CAT25128YE-GT3 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. It is designed to provide a robust storage solution for advanced applications in various fields such as industrial, automotive, and consumer electronics. The CAT25128YE-GT3 offers a substantial 128-Kb memory capacity, allowing for the storage of vital configuration data, user settings, or small application codes.
Key Features
- Memory Size: 128-Kbit (16,384 x 8 bits)
- Interface Type: SPI (Serial Peripheral Interface) with speeds up to 20 MHz
- Supply Voltage Range: 1.8V to 5.5V, accommodating a wide range of applications and power requirements
- Write Cycle Time: 5 ms (typical), enabling quick data updates and minimal downtime
- Endurance: 1,000,000 program/erase cycles, ensuring long-term reliability and data integrity
- Data Retention: 100 years, providing a stable and persistent storage solution
- Operating Temperature Range: -40°C to +85°C, suitable for harsh environments and industrial applications
- Packaging: 8-pin TSSOP, offering a compact footprint for space-constrained designs
Applications
The CAT25128YE-GT3 is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Automotive systems
- Portable consumer devices
- Medical devices
- Smart cards
Quality and Reliability
ON Semiconductor is committed to providing high-quality and reliable components. The CAT25128YE-GT3 EEPROM is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the most demanding applications. With its robust endurance and data retention characteristics, the CAT25128YE-GT3 is a solid choice for designers looking for a dependable non-volatile memory solution.