EN
  • EN
  • DE

CAT24C02ZE-GT3A

Part No CAT24C02ZE-GT3A
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8MSOP / EEPROM Memory IC 2Kbit I2C 400 kHz 900 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number CAT24C02
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 914695-CAT24C02ZE-GT3A
Ultra Librarian 3D Model Ultra Librarian CAT24C02ZE-GT3A CAD Model

Description

ON Semiconductor CAT24C02ZE-GT3A EEPROM

The CAT24C02ZE-GT3A is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide array of electronic applications. This integrated circuit features a 2-Kb serial EEPROM with an I2C interface, allowing for simple integration into various digital systems.

With its small form factor and low-power consumption, the CAT24C02ZE-GT3A is an ideal choice for space-constrained applications that demand efficient memory storage solutions. It operates across a voltage range of 1.7V to 5.5V, making it versatile for both low-voltage and standard applications. The device is housed in a TSSOP package, which is well-suited for surface-mount technology, providing a compact footprint on printed circuit boards.

Key Features:

  • Memory Size: 2-Kb (256 x 8)
  • Interface: I2C (Inter-Integrated Circuit) serial interface, supporting standard and fast mode transfers.
  • Voltage Range: Wide operating voltage range from 1.7V to 5.5V, accommodating various system requirements.
  • Write Cycle Time: Fast write cycle times of 5 ms (max), enabling efficient data handling.
  • Endurance: High reliability with a write endurance of 1 million cycles and data retention of 100 years.
  • Package: Available in an 8-lead TSSOP package, optimized for space-saving on PCBs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation under extreme conditions.

The CAT24C02ZE-GT3A is designed for a wide range of applications, including consumer electronics, medical devices, industrial control systems, and automotive electronics, where dependable and persistent data storage is crucial. Its robust design and compatibility with the I2C bus protocol allow for easy integration into microcontroller-based systems, providing designers with a flexible and scalable memory solution.

In summary, the CAT24C02ZE-GT3A from ON Semiconductor is a versatile and reliable EEPROM chip that offers excellent performance and durability for applications requiring efficient non-volatile memory storage.

You May Also Be Interested in

Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess