EN
  • EN
  • DE

CAT1163WI-45-GT3

Part No CAT1163WI-45-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description CAT1163 - SUPERVISORY CIRCUIT WI / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.5V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1163
Standard Package 417 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 576184-CAT1163WI-45-GT3
Ultra Librarian 3D Model Ultra Librarian CAT1163WI-45-GT3 CAD Model

Description

ON Semiconductor CAT1163WI-45-GT3 EEPROM

The CAT1163WI-45-GT3 is a high-performance, 16-Kb I²C CMOS serial EEPROM device engineered by ON Semiconductor, a leading provider in energy-efficient innovations. Designed to provide robust non-volatile memory storage, this EEPROM is an ideal choice for a wide range of applications that require data retention upon power loss, such as in computing, automotive, industrial, and consumer electronics.

Key Features:

  • Memory Size: The device boasts a 16-Kb memory capacity, providing ample space for firmware storage, parameter settings, or calibration data that needs to be preserved across power cycles.
  • Interface: It utilizes an I²C (Inter-Integrated Circuit) serial interface, enabling simple and efficient integration into existing systems with minimal pin count.
  • Write Protection: The CAT1163WI-45-GT3 includes hardware and software write protection features, safeguarding critical data against inadvertent changes.
  • Speed: This EEPROM operates at a clock frequency of 400 kHz, allowing for quick data access and fast write times, which is essential for performance-sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the device features low power consumption, making it suitable for battery-powered applications.
  • Operating Voltage Range: It supports a wide operating voltage range from 2.5V to 5.5V, providing flexibility for different system power requirements.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in extreme conditions.

Applications:

The CAT1163WI-45-GT3 EEPROM can be utilized in various applications, including:

  • Consumer electronics such as smart appliances and wearable devices
  • Automotive systems requiring data logging and parameter storage
  • Industrial and manufacturing equipment for configuration and calibration data
  • Computing devices for BIOS and firmware updates
  • Telecommunication infrastructure for address book and preference storage

ON Semiconductor's commitment to quality and performance is reflected in the CAT1163WI-45-GT3, making it a reliable choice for designers and engineers seeking a durable and efficient memory solution.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess