EN
  • EN
  • DE

CAT1163PI-28

Part No CAT1163PI-28
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisors 16K I2C Memory w/WDT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Voltages Monitored 1
Operating Supply Current 3 mA
Overvoltage Threshold 3 V
RoHS Compliant
Undervoltage Threshold 2.85 V
Win Source Part Number 1003959-CAT1163PI-28
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT1163PI-28 CAD Model

Description

ON Semiconductor CAT1163PI-28 EEPROM

The CAT1163PI-28 is a high-performance, 16-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This robust storage solution offers a wealth of features designed to cater to a wide array of applications requiring reliable non-volatile memory storage.

Key Features

  • Memory Size: 16-Kb (2K x 8) provides ample space for firmware storage, device configurations, or small data logging requirements.
  • Interface: I²C (2-wire) serial interface ensures easy integration with a wide range of microcontrollers and processors, facilitating simple communication protocols.
  • Speed: The CAT1163PI-28 operates at clock frequencies up to 400 kHz, allowing for quick data access and transfer.
  • Voltage Range: A supply voltage range of 2.5V to 6.0V makes the device versatile for various low-voltage applications.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) enable efficient data writing and minimal delay in operations.
  • Endurance: The EEPROM is rated for a minimum of 1,000,000 program/erase cycles, ensuring a long operational lifespan.
  • Data Retention: It offers reliable data retention of 100 years, providing a stable storage solution over extended periods.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in an 8-pin DIP (Dual In-line Package), the CAT1163PI-28 is easy to handle and integrate into various circuit designs.

Applications

The CAT1163PI-28 is ideal for a multitude of applications where reliable and durable non-volatile memory is crucial. It is commonly used in:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Telecommunications infrastructure

In summary, the CAT1163PI-28 from ON Semiconductor is a robust EEPROM solution that combines performance, reliability, and ease of use for designers and engineers looking to add non-volatile memory to their systems.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess