EN
  • EN
  • DE

CAT1163P28

Part No CAT1163P28
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisors 16K I2C Memory w/WDT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 70 °C
Max Power Dissipation 1 W
Max Supply Voltage 6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Number of Voltages Monitored 1
Operating Supply Current 3 mA
Overvoltage Threshold 3 V
RoHS Compliant
Undervoltage Threshold 2.85 V
Win Source Part Number 1051068-CAT1163P28
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT1163P28 CAD Model

Description

ON Semiconductor CAT1163P28 - EEPROM with Serial I²C Interface

The CAT1163P28 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) component manufactured by ON Semiconductor. This device is designed to provide a reliable and efficient non-volatile memory storage solution for a wide range of applications. The CAT1163P28 offers a 16-Kb (2K x 8) memory capacity and operates with a serial I²C (Inter-Integrated Circuit) bus interface, which ensures easy integration with most microcontroller units (MCUs).

This EEPROM device is ideal for applications that require data storage that must be preserved during power loss, such as configuration settings, calibration data, and user preferences. It operates over a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications. The CAT1163P28 also features a write protect pin to prevent unintended writes, enhancing data integrity and security.

The CAT1163P28 supports a maximum clock frequency of 1 MHz, allowing for rapid data transfer and swift write cycles. Additionally, it has a self-timed write cycle with auto-erase, ensuring a simple and effective write operation. The device also includes a hardware and software write protection feature to prevent accidental data corruption.

ON Semiconductor's commitment to quality is evident in the CAT1163P28, which is designed for endurance with a minimum of 1,000,000 program/erase cycles and a data retention period of over 100 years. The device comes in a compact 8-lead PDIP, 8-lead SOP, or 8-lead TSSOP package, providing flexibility for various PCB layouts and space-constrained designs.

Key features of the CAT1163P28 include:

  • 16-Kb (2K x 8) EEPROM storage
  • Serial I²C bus interface
  • 2.5V to 5.5V operating voltage range
  • 1 MHz maximum clock frequency
  • Write protect pin for enhanced data security
  • Self-timed write cycle with auto-erase
  • Hardware and software write protection
  • 1,000,000 program/erase cycles endurance
  • Over 100 years of data retention
  • Available in 8-lead PDIP, SOP, or TSSOP packages

The CAT1163P28 by ON Semiconductor is a robust and reliable choice for designers looking to incorporate a dependable non-volatile memory component into their electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess