EN
  • EN
  • DE

CAT1021WI-42-GT3

Part No CAT1021WI-42-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISR CPU 2K EEPROM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1027609-CAT1021WI-42-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1021WI-42-GT3 CAD Model

Description

ON Semiconductor CAT1021WI-42-GT3 Overview

The CAT1021WI-42-GT3 is a high-performance, precision supervisory circuit from ON Semiconductor designed to monitor power supplies in digital systems. It ensures that the system voltage remains within specified thresholds, providing a reliable solution for system reset and voltage monitoring functions.

Key Features

  • Precision Voltage Monitoring: This device is equipped with a precise bandgap reference to monitor 4.2V power supplies, making it ideal for 5V systems that require a tighter voltage supervision window.
  • Programmable Watchdog Timer: The CAT1021WI-42-GT3 includes a programmable watchdog timer that can be set to the desired timeout period, ensuring that the system remains responsive and operational.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, which is crucial for battery-operated devices.
  • Manual Reset Input: It features a manual reset input that allows for a system reset to be triggered manually, providing an additional layer of system control.
  • Active-Low Reset Output: The reset output is active low, which is compatible with most microcontrollers and digital ICs, ensuring seamless integration into existing designs.

Applications

  • Microprocessor and microcontroller systems
  • Portable/Battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Embedded systems
  • Computers and networking systems

Product Specifications

The CAT1021WI-42-GT3 operates over a wide temperature range, making it suitable for various industrial and commercial applications. It is offered in a small, 8-pin SOIC package, which is ideal for space-constrained applications. The device's built-in hysteresis improves noise immunity and ensures stable operation under fluctuating voltage conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT1021WI-42-GT3 is manufactured to the highest standards. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance.

With its combination of features, the CAT1021WI-42-GT3 is a versatile and dependable choice for system designers looking to enhance the safety and reliability of their power supply monitoring systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6761 $60.8490
210+ $0.5548 $116.5080
325+ $0.5375 $174.6875
445+ $0.5201 $231.4445
575+ $0.5028 $289.1100
770+ $0.4508 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess