EN
  • EN
  • DE

CAT1021LI-42

Part No CAT1021LI-42
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISR CPU 2K EEPROM 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 202183-CAT1021LI-42
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1021LI-42 CAD Model

Description

ON Semiconductor CAT1021LI-42 Supervisory Circuit

The ON Semiconductor CAT1021LI-42 is a highly reliable supervisory circuit designed to maintain system integrity by monitoring the power supply in microprocessor-based systems. It is a crucial component for applications that require precision and robustness in their power supply monitoring, such as computers, controllers, and intelligent instruments.

Key Features

  • Power Supply Voltage Monitoring: The CAT1021LI-42 ensures that the system's power supply remains within acceptable thresholds. It is capable of monitoring a nominal threshold voltage of 4.2V, making it suitable for a variety of applications.
  • Low Power Consumption: This device is designed to consume minimal power, which is critical for battery-operated devices where power efficiency is paramount.
  • Manual Reset Input: It comes with a manual reset input that allows for a system reset to be triggered manually, providing an additional layer of control for system administrators and users.
  • Reset Timeout Delay: The CAT1021LI-42 features a programmable reset timeout delay, which can be set by the user to ensure that the system has adequate time to stabilize before it becomes operational again after a reset event.
  • Watchdog Timer: A built-in watchdog timer helps to prevent system failures by resetting the processor if the software fails to operate as expected. This feature is particularly useful in systems where continuous operation is critical.

Applications

The CAT1021LI-42 supervisory circuit is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Microcontroller systems
  • Intelligent instruments
  • Industrial controls
  • Portable battery-powered equipment

Product Specifications

The CAT1021LI-42 is available in a compact 8-lead PDIP or SOIC package, making it easy to integrate into a variety of designs. It operates over a wide temperature range, ensuring reliability and performance even under extreme conditions.

With its combination of features, the ON Semiconductor CAT1021LI-42 supervisory circuit is an excellent choice for designers looking to enhance the reliability and performance of their power-sensitive systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess