EN
  • EN
  • DE

BZX84C75LT1

Part No BZX84C75LT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 75V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 75 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name BZX84C75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C75LT1OSCT, BZX84C75LT1OSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914050-BZX84C75LT1
Ultra Librarian 3D Model Ultra Librarian BZX84C75LT1 CAD Model

Description

ON Semiconductor BZX84C75LT1 Zener Diode

The BZX84C75LT1 is a high-quality Zener diode from ON Semiconductor, designed to provide precise voltage regulation and protection in a variety of electronic applications. This small signal Zener diode is a popular choice among engineers and designers for its reliability, performance, and compact SOT-23 package. The BZX84C75LT1 is specifically engineered to stabilize voltages and is commonly used in voltage reference and shunt regulator applications.

Key Features

  • Regulation Voltage: The diode offers a nominal Zener voltage of 75V, ensuring stable operation in circuits requiring precise voltage control.
  • Power Dissipation: With a power dissipation of 225mW, the BZX84C75LT1 can handle a moderate amount of power, making it suitable for a wide range of electronic circuits.
  • Package: Encased in a compact SOT-23 surface-mount package, this diode is ideal for applications where space is at a premium.
  • Planar Die Construction: The device features a planar die construction that enhances performance by ensuring a more uniform junction and better reliability.
  • Low Leakage Current: It has a low leakage current, which helps to maintain energy efficiency in the circuits it is used in.
  • High Surge Capability: The diode can withstand high surge currents, providing robust protection against voltage spikes in the system.

Applications

The BZX84C75LT1 is versatile and can be used in various applications, including:

  • Power management in consumer electronics
  • Voltage stabilization in industrial control systems
  • Automotive electronics where consistent voltage is crucial
  • Telecommunications equipment requiring steady voltage regulation

ON Semiconductor's BZX84C75LT1 Zener diode is a testament to the company's commitment to providing quality components that enhance the performance and reliability of electronic systems. Whether you are designing a simple power supply or a complex integrated circuit, the BZX84C75LT1 offers the performance and durability needed for your application.

Quality Assurance

ON Semiconductor ensures that each BZX84C75LT1 diode meets stringent quality standards, providing designers with confidence in their choice of components. With its excellent voltage regulation capabilities and robust construction, the BZX84C75LT1 is an essential component for any application requiring reliable voltage control.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess