EN
  • EN
  • DE

BCX70GLT1G

Part No BCX70GLT1G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819184-BCX70GLT1G
Ultra Librarian 3D Model Ultra Librarian BCX70GLT1G CAD Model

Description

The ON Semiconductor BCX70GLT1G is a versatile NPN bipolar junction transistor designed for high-performance applications across various industries. It is a member of the BCX70 series known for its reliability, efficiency, and compact SOT-23 package design, making it ideal for space-constrained applications.

Key Features

  • Transistor Type: NPN - This transistor type is well-suited for amplification and switching applications, thanks to its capability to control large currents with a small base current.
  • Package: SOT-23 - The small surface-mount package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Collector-Emitter Voltage (Vceo): 45V - This rating ensures the transistor can handle moderate voltage applications, offering a good balance between performance and robustness.
  • Collector Current (Ic): 100mA - The BCX70GLT1G can drive moderate current loads, making it suitable for a wide range of applications, including signal processing and power management.
  • Power Dissipation (Pd): 225mW - With a modest power dissipation capacity, the transistor can manage a fair amount of power without overheating, ensuring stable operation.
  • DC Current Gain (hFE): 200 to 450 - A high current gain indicates that the transistor can amplify weak signals effectively, making it ideal for low-power signal amplification.
  • Operating Temperature: -55°C to +150°C - The wide operating temperature range allows for usage in extreme environmental conditions, ensuring reliability and performance stability.

Applications

The BCX70GLT1G NPN transistor is engineered to meet the demands of a broad spectrum of applications. Its uses span from simple signal amplification in consumer electronics to more complex switching and amplification tasks in industrial automation and control systems. Additionally, its compact footprint and power handling capabilities make it a preferred choice for portable and battery-powered devices, as well as telecommunication circuits.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the BCX70GLT1G is no exception. It is manufactured to stringent standards, ensuring high reliability and consistent performance for critical applications in commercial and industrial environments.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess