Product Overview: AX5243-1-TW30 by ON Semiconductor
The AX5243-1-TW30 is a cutting-edge radio frequency (RF) transceiver module from ON Semiconductor, designed for high-performance applications in the industrial, scientific, and medical (ISM) radio bands. This versatile device is optimized for low power consumption and high reliability, making it an ideal solution for wireless communication in a variety of settings.
Key Features
- Frequency Range: The AX5243-1-TW30 operates in a wide frequency range, providing flexibility for use in multiple ISM bands.
- Modulation Schemes: It supports a multitude of modulation schemes including FSK, 4-FSK, OOK, and ASK, allowing for robust and efficient data transmission.
- Low Power Consumption: Designed for energy-sensitive applications, the device boasts an ultra-low power consumption profile, which enhances battery life in portable devices.
- High Sensitivity: With its high receiver sensitivity, the AX5243-1-TW30 ensures reliable communication over extended ranges, even in noisy environments.
- Programmable Output Power: The output power is programmable, giving users the ability to balance transmission range with power consumption based on application requirements.
- Integrated Packet Handler: The inclusion of an integrated packet handler simplifies software development and reduces the processing load on the host microcontroller.
Applications
The AX5243-1-TW30 is suited for a wide array of applications, particularly where reliable wireless communication and low power consumption are critical. These applications include:
- Remote sensing and telemetry
- Wireless meter reading
- Home and building automation
- Industrial control systems
- Wireless alarm and security systems
Technical Specifications
Here are some of the technical specifications for the AX5243-1-TW30:
- Supply Voltage: 1.8V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package: Comes in a compact form factor
ON Semiconductor's AX5243-1-TW30 transceiver module is a powerful component that offers a blend of efficiency, flexibility, and performance. It stands as a testament to ON Semiconductor's commitment to providing advanced solutions for the ever-evolving demands of wireless communication technology.