EN
  • EN
  • DE

AX5051-1-TA05

Part No AX5051-1-TA05
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, MSK, O-QPSK, PSK
Frequency 400MHz to 470MHz, 800MHz to 940MHz
Data Rate (Max) 600kbps
Power - Output 16dBm
Sensitivity -116dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.2 V to 3.6 V
Current - Receiving 17mA to 19mA
Current - Transmitting 45mA
Temperature Range - Operating -40°C to 85°C
Dimension 28-VFQFN Exposed Pad
Win Source Part Number 112665-AX5051-1-TA05
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX5051-1-TA05 CAD Model

Description

The AX5051-1-TA05 is a highly integrated single-chip radio transceiver from ON Semiconductor. It is designed for high performance and low power applications within the sub-1GHz frequency bands, making it an ideal choice for a wide range of wireless communication systems. This transceiver is particularly well-suited for industrial, scientific, and medical (ISM) applications, as well as for home automation, wireless sensor networks, and remote control systems.

Key Features

  • Frequency Range: The AX5051-1-TA05 operates in the license-free ISM bands, providing flexibility for various wireless applications.
  • Modulation: It supports a variety of modulation schemes including FSK, 4-FSK, OOK, and ASK, allowing for robust and efficient data communication.
  • High Sensitivity: With a high receiver sensitivity, the transceiver ensures reliable communication over extended ranges, even in noisy environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-operated devices, enabling longer operational lifetimes.
  • Programmable Output Power: The output power of the AX5051-1-TA05 is programmable, giving users control over the power consumption and range trade-offs.
  • Integrated Voltage Regulator: An integrated voltage regulator simplifies the power supply design, reducing the need for external components.

Applications

  • Wireless Sensor Networks
  • Home Automation Systems
  • Industrial Monitoring and Control
  • Remote Keyless Entry
  • Telemetry and Remote Control

The AX5051-1-TA05 from ON Semiconductor is an exceptional choice for designers looking to implement a compact, efficient, and reliable wireless communication solution in their products. Its robust feature set and flexibility make it a versatile component for a multitude of wireless applications. The transceiver's combination of high performance, low power consumption, and integrated features ensures that it can meet the demands of modern wireless communication needs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess