EN
  • EN
  • DE

ATP214-TL-H

Part No ATP214-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 75A ATPAK / N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 75A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 8.1mOhm at 38A, 10V
Gate Charge (Qg) (Maximum) at Vgs 96nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4850pF at 20V
Power Dissipation (Maximum) 60W (Tc)
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package ATPAK
Manufacturer Package ATPAK (2 leads+tab)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809755-ATP214-TL-H
Ultra Librarian 3D Model Ultra Librarian ATP214-TL-H CAD Model

Description

The ATP214-TL-H is a cutting-edge power MOSFET brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This device is designed to deliver high efficiency and reliability for a wide range of power management applications. The ATP214-TL-H is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronic systems.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power switching applications.
  • High-Speed Switching: With its fast switching capabilities, the ATP214-TL-H is well-suited for high-frequency power conversion systems, providing improved power density and reduced switching losses.
  • Advanced Trench Technology: ON Semiconductor's advanced trench technology enables this MOSFET to achieve superior threshold stability and low leakage currents, ensuring consistent performance over a wide range of operating conditions.
  • Thermal Management: The device is encapsulated in a compact package that enhances thermal performance, allowing for better heat dissipation and increased reliability in thermally challenging environments.

Applications

The ATP214-TL-H is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Computing Systems
  • Lighting Systems
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the ATP214-TL-H is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of industrial and automotive grade applications. The MOSFET is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

Whether you're designing power supplies, motor controls, or any other power-sensitive applications, the ATP214-TL-H from ON Semiconductor offers the performance, efficiency, and reliability you need to power your innovation. Its robust design and advanced features make it an excellent choice for your next project.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,529 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess