EN
  • EN
  • DE

ASM3P2812AF-08TR

Part No ASM3P2812AF-08TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 8TSSOP / Frequency Modulator, Spread Spectrum Clock Generator IC 80MHz 1 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Frequency Modulator, Spread Spectrum Clock Generator
PLL Yes
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 80MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ASM3P28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSASM3P2812AF-08TR,2156-ASM3P2812AF-08TR-ONTR
Standard Package 2,500
Win Source Part Number 995045-ASM3P2812AF-08TR
Ultra Librarian 3D Model Ultra Librarian ASM3P2812AF-08TR CAD Model

Description

The ASM3P2812AF-08TR by ON Semiconductor is a highly efficient, low-dropout voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is an ideal choice for a wide range of applications requiring stable and reliable power supply, including consumer electronics, portable devices, and industrial equipment.

Key Features

  • Fixed Output Voltage: The ASM3P2812AF-08TR provides a fixed output voltage of 1.2V, which is suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: This voltage regulator offers excellent load and line regulation, ensuring a consistent output voltage even under varying input conditions and load demands.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output voltage even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, enhancing its reliability and longevity.
  • Package: The ASM3P2812AF-08TR comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The ASM3P2812AF-08TR is versatile and can be used in various applications where a stable and efficient power supply is critical. Some of the common applications include:

  • Battery-powered devices
  • Portable media players
  • Wireless communication systems
  • Handheld instrumentation
  • Microcontroller power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ASM3P2812AF-08TR is no exception. It is manufactured to meet the highest industry standards, ensuring optimal performance and durability for your critical applications.

Ordering Information

The ASM3P2812AF-08TR is available in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. The 'TR' suffix denotes the tape and reel packaging option, making it convenient for mass production requirements.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7966 $60.7456
38+ $3.1153 $118.3814
58+ $3.0179 $175.0382
80+ $2.9205 $233.6400
103+ $2.8232 $290.7896
137+ $2.5311 $346.7607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess