EN
  • EN
  • DE

AR0147AT3C00XUEGH3-S2-GEVB

Part No AR0147AT3C00XUEGH3-S2-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description 1.3MP 1/4 CIS IBGA89 (8X7) RGB D / AR0147AT series Image Sensor Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Box
Sensor Type Image Sensor
Sensing Range 1.3 Megapixel
Interface MIPI CSI-2, Parallel
Sensitivity 60fps
Voltage - Supply 1.14V ~ 1.26V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part AR0147AT
REACH Status REACH Unaffected
Other Names 488-AR0147AT3C00XUEGH3-S2-GEVB
Standard Package 1
Win Source Part Number 1017516-AR0147AT3C00XUEGH3-S2-GEVB
Ultra Librarian 3D Model Ultra Librarian AR0147AT3C00XUEGH3-S2-GEVB CAD Model

Description

The ON Semiconductor AR0147AT3C00XUEGH3-S2-GEVB is a cutting-edge digital image sensor that offers exceptional image quality and advanced features for a wide range of imaging applications. This sensor is part of ON Semiconductor's renowned AR series, which is designed to deliver high performance in compact, power-efficient packages.

Key Features

  • Resolution: The AR0147AT3C00XUEGH3-S2-GEVB boasts a 1/4-inch optical format with a 1.0 Megapixel resolution, providing clear and sharp images suitable for various applications including surveillance, machine vision, and automotive systems.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this sensor captures more light, enhancing low-light performance and ensuring high-quality images even in challenging lighting conditions.
  • Frame Rate: It supports a high frame rate of up to 45 frames per second (fps) at full resolution, which is ideal for capturing fast-moving objects without motion blur.
  • Interface: The sensor features a simple, yet robust, MIPI CSI-2 serial interface that ensures high-speed data transfer and compatibility with a wide range of processors and FPGAs.

Advanced Imaging Capabilities

The AR0147AT3C00XUEGH3-S2-GEVB sensor incorporates advanced imaging technologies such as:

  • High Dynamic Range (HDR): It offers an impressive dynamic range, allowing the sensor to capture details in both bright and dark areas of a scene.
  • Low-Light Performance: The sensor's architecture is optimized for low-light performance, reducing noise and improving image clarity under poor lighting conditions.
  • On-Chip Image Processing: Features like automatic exposure control, white balance, and defect pixel correction are processed on the chip, reducing the workload on the host processor and speeding up the overall system response.

Applications

The versatility of the AR0147AT3C00XUEGH3-S2-GEVB makes it suitable for a broad spectrum of applications, including:

  • Security and surveillance cameras
  • Automotive in-cabin and rear-view cameras
  • Industrial machine vision systems
  • Medical imaging devices
  • Unmanned aerial vehicles (UAVs) and drones

Overall, the ON Semiconductor AR0147AT3C00XUEGH3-S2-GEVB digital image sensor is a reliable and high-quality solution for developers and manufacturers who require top-notch image capture capabilities in their products.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess