EN
  • EN
  • DE

AP0202AT2L00XPGA0-TR

Part No AP0202AT2L00XPGA0-TR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VID IMAGE SGNL PROC 100VFBGA / Video Processor IC 100-VFBGA (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Processor
Applications Professional Video
Standards -
Control Interface -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AP0202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355789-AP0202AT2L00XPGA0-TR
Ultra Librarian 3D Model Ultra Librarian AP0202AT2L00XPGA0-TR CAD Model

Description

ON Semiconductor AP0202AT2L00XPGA0-TR

The AP0202AT2L00XPGA0-TR from ON Semiconductor is a high-performance, advanced CMOS image sensor designed for a wide range of imaging applications. This sensor is part of ON Semiconductor's renowned portfolio of imaging products that offer exceptional quality and reliability, making it an ideal choice for both professional and consumer-level camera systems.

Key Features

  • High Resolution: The sensor provides high-resolution imaging capabilities, ensuring that the captured images are clear and detailed.
  • Low-Light Performance: Designed to perform exceptionally well in low-light conditions, the AP0202AT2L00XPGA0-TR can capture images with minimal noise and excellent color fidelity.
  • Fast Frame Rates: It supports fast frame rates, enabling smooth video capture and allowing for high-quality imaging in dynamic environments.
  • Power Efficiency: The device is engineered for low power consumption, which is critical for battery-powered applications such as mobile devices and portable cameras.
  • Advanced Pixel Technology: ON Semiconductor's cutting-edge pixel technology ensures that each pixel captures light efficiently, resulting in superior image quality.

Applications

The versatile nature of the AP0202AT2L00XPGA0-TR allows it to be used in a variety of applications, including:

  • Security and surveillance cameras
  • Automotive imaging systems
  • Industrial vision systems
  • Medical imaging devices
  • Consumer electronics such as digital cameras and smartphones

Product Specifications

The AP0202AT2L00XPGA0-TR image sensor comes in a compact package, making it suitable for integration into various device form factors. It is also designed for easy interfacing with a range of processors and is available in tape and reel packaging (TR suffix), which facilitates efficient assembly for high-volume production.

Conclusion

ON Semiconductor's AP0202AT2L00XPGA0-TR image sensor is a testament to the company's commitment to providing advanced imaging solutions that meet the evolving needs of the market. With its combination of high resolution, low-light proficiency, and power efficiency, this sensor stands out as a top choice for developers and manufacturers seeking to enhance their imaging products with superior visual performance.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess