EN
  • EN
  • DE

AP0100CS2L00SUGA0-DR

Part No AP0100CS2L00SUGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Processor
Applications Professional Video
Standards NTSC, PAL
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AP0100
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911500-AP0100CS2L00SUGA0-DR
Ultra Librarian 3D Model Ultra Librarian AP0100CS2L00SUGA0-DR CAD Model

Description

The AP0100CS2L00SUGA0-DR, designed and manufactured by ON Semiconductor, is a cutting-edge image signal processor (ISP) that stands out in the market for its ability to deliver high-quality imaging solutions. This compact and efficient ISP is specifically tailored for automotive and industrial applications, where reliability and performance are of paramount importance.

At the heart of the AP0100CS2L00SUGA0-DR lies its capability to provide superior image quality by performing advanced processing functions such as noise reduction, color correction, and dynamic range compression. These features ensure that the images captured by the sensors are clear, vibrant, and ready for further processing or display. The device supports a variety of input formats, making it versatile and compatible with numerous sensor types.

With its robust design, the AP0100CS2L00SUGA0-DR is engineered to withstand the harsh conditions often encountered in automotive environments. It operates over a wide temperature range, ensuring consistent performance even under extreme temperatures. Additionally, the processor is designed with power efficiency in mind, which is crucial for battery-operated devices or systems with strict power budgets.

The AP0100CS2L00SUGA0-DR also boasts a high-speed interface for seamless communication with other components in the system. This allows for quick data transfer and real-time processing, which is essential for applications like advanced driver-assistance systems (ADAS) where timely decision-making can be critical.

Installation and integration of the AP0100CS2L00SUGA0-DR are made easier with its compact footprint. It can be easily fitted into space-constrained applications without compromising on functionality. Moreover, ON Semiconductor provides comprehensive technical support and documentation, ensuring that developers can fully leverage the capabilities of this powerful ISP for their specific applications.

In conclusion, the AP0100CS2L00SUGA0-DR from ON Semiconductor is an exceptional choice for developers looking to enhance the imaging capabilities of their automotive or industrial products. With its advanced image processing features, durability, and efficiency, this ISP is set to deliver outstanding performance and reliability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3322 $58.3254
17+ $6.8367 $116.2239
27+ $6.6232 $178.8264
37+ $6.4095 $237.1515
47+ $6.1958 $291.2026
63+ $5.5549 $349.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess