EN
  • EN
  • DE

AMIS49587C5871G

Part No AMIS49587C5871G
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description Power Line Carrier Modem
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Baud Rates Selectable
Operating Supply Voltage 3 V ~ 3.6 V
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1144468-AMIS49587C5871G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name AMIS49587
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AMIS49587C5871G CAD Model

Description

The AMIS49587C5871G is a cutting-edge integrated circuit from ON Semiconductor, renowned for its high performance and reliability in a wide range of applications. This versatile chip is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for both industrial and consumer markets.

Key Features

  • High Integration: The AMIS49587C5871G integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Designed with power efficiency in mind, this IC helps in reducing the overall power consumption of the system, making it ideal for energy-sensitive applications.
  • Robustness: ON Semiconductor's commitment to quality ensures that the AMIS49587C5871G can withstand harsh operating conditions, making it suitable for industrial environments where reliability is paramount.
  • Compatibility: The versatile nature of this IC allows for seamless integration with a wide range of microcontrollers and other digital systems, ensuring a broad compatibility spectrum.

Applications

The AMIS49587C5871G is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Motor control circuits
  • Power management systems
  • Consumer electronics

Technical Specifications

With precise engineering and attention to detail, the AMIS49587C5871G boasts impressive technical specifications that ensure optimal performance:

  • Package Type: Surface-mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage Range: Specified by manufacturer
  • Output Type: Specified by manufacturer
  • Quality and Reliability: Manufactured to ON Semiconductor's stringent standards

In conclusion, the AMIS49587C5871G from ON Semiconductor is an exemplary component that offers a blend of performance, efficiency, and reliability. Its adaptability to various applications and its integration of multiple features into a single chip make it an excellent choice for designers looking to streamline their products and enhance system capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523
Zilog
IC MODEM DATA PUMP/AFE 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Renesas Electronics America
CNTRLR SPS MOD SMART PWR 32PQFN / Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors
Lowest to $130.8271
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess