EN
  • EN
  • DE

AMIS30624C6244G

Part No AMIS30624C6244G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV BIPLR 4.75-5.5V 20SOIC / Bipolar Motor Driver Power MOSFET I²C 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C
Technology Power MOSFET
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 570mA
Voltage - Supply 4.75V ~ 5.5V
Voltage - Load 6.5V ~ 29V
Temperature Range - Operating -40°C ~ 165°C (TJ)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AMIS30624
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AMIS30624C6244G-ND,AMIS30624C6244GOS
Standard Package 38
Win Source Part Number 1044951-AMIS30624C6244G
Ultra Librarian 3D Model Ultra Librarian AMIS30624C6244G CAD Model

Description

ON Semiconductor AMIS30624C6244G Micro-Stepping Motor Driver

The AMIS30624C6244G is a sophisticated micro-stepping motor driver integrated circuit produced by ON Semiconductor, designed for driving bipolar stepper motors in a variety of applications. This advanced IC offers a compact, high-performance solution for precise motor control and is ideal for use in automotive, industrial, medical, and consumer electronics where reliable and efficient motor operation is critical.

One of the key features of the AMIS30624C6244G is its ability to support micro-stepping operation, which allows for smoother and more accurate motor control. With micro-stepping, the motor can be driven at fractional steps, resulting in finer resolution and reduced mechanical resonance. This feature is particularly beneficial in applications requiring precise positioning and smooth motion profiles.

The device operates from a supply voltage of up to 50V, and it can deliver a continuous output current of up to 1.5A. This makes it suitable for a range of stepper motors used in various applications. The integrated PWM current control with selectable decay modes ensures efficient operation by minimizing power loss and heat generation.

The AMIS30624C6244G also includes a range of protective features to ensure the longevity and reliability of the motor and the driver itself. These protections include overtemperature shutdown, under-voltage lockout, and overcurrent protection. Additionally, the device incorporates diagnostic functions that can alert the system to potential issues, helping to prevent damage and reduce downtime.

Communication with the AMIS30624C6244G is achieved through a serial peripheral interface (SPI), which allows for easy integration into a microcontroller-based system. The IC also offers a simple step and direction interface, enabling it to be used with minimal programming effort for basic applications.

In summary, the AMIS30624C6244G from ON Semiconductor is a versatile and robust motor driver solution that provides advanced features for micro-stepping control of bipolar stepper motors. Its combination of performance, efficiency, and integrated protections make it an excellent choice for designers looking to implement precise motor control in their products.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess