EN
  • EN
  • DE

ADT7485AARMZ

Part No ADT7485AARMZ
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816814-ADT7485AARMZ
Ultra Librarian 3D Model Ultra Librarian ADT7485AARMZ CAD Model

Description

ON Semiconductor ADT7485AARMZ Temperature Sensor and Overtemperature Alarm

The ADT7485AARMZ is a high-performance temperature sensor and overtemperature alarm system designed by ON Semiconductor. It offers precise monitoring of multiple temperature zones and is ideal for sophisticated electronics that require reliable thermal management solutions.

Key Features:

  • Multiple Temperature Zones: Capable of monitoring up to three temperature zones, the ADT7485AARMZ provides versatility in temperature sensing for various applications.
  • High Accuracy: The device ensures accurate temperature readings with a ±1°C accuracy for on-die temperatures and ±3°C for remote sensor temperatures.
  • Programmable Overtemperature Alarms: Users can set thresholds for overtemperature alarms, ensuring proactive measures can be taken to prevent overheating.
  • SMBus Interface: The sensor is equipped with a System Management Bus (SMBus) interface for easy communication with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for energy efficiency, the ADT7485AARMZ operates with low power consumption, making it suitable for battery-powered devices.

Applications:

The ADT7485AARMZ is versatile in its applications, suitable for use in:

  • Desktop and Notebook Computers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Environmental Monitoring Systems

Product Specifications:

The device comes in a compact MSOP-10 package and operates over a wide temperature range. It requires a supply voltage between 3.0V to 3.6V, making it compatible with most modern electronic systems. The ADT7485AARMZ also features an automatic beta compensation, which adjusts the temperature readings from external diodes to match the characteristics of the monitored semiconductor device.

Ordering Information:

The ON Semiconductor ADT7485AARMZ is available for order under the part number ADT7485AARMZ. For detailed product specifications, datasheets, and ordering information, please visit ON Semiconductor's official website or contact their sales representatives.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Others
Lowest to $0.3269
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7926 $61.1334
21+ $5.5740 $117.0540
33+ $5.3996 $178.1868
45+ $5.2252 $235.1340
58+ $5.0508 $292.9464
77+ $4.5288 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess