EN
  • EN
  • DE

ADT7484AARMZ-REEL

Part No ADT7484AARMZ-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Digital Temperature Sensor with SST Interface | SENSOR DIGITAL -40C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type Simple Serial Transport (SST)
Supply Voltage (V) 3V ~ 3.6V
Accuracy - Highest (Lowest) ±1.75°C (±4°C)
Test Condition 40°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142344-ADT7484AARMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7484AARMZ-REEL CAD Model

Description

The ADT7484AARMZ-REEL from ON Semiconductor is a high-performance, digital temperature sensor and over-temperature alarm, designed to ensure precision temperature monitoring in a variety of applications. This advanced sensor is available in a compact MSOP-8 package and is part of a reliable reel packaging, making it suitable for automated assembly processes and large-scale production.

Key Features

  • Temperature Sensing: The device offers a wide temperature sensing range from -40°C to +125°C, making it versatile for different operating environments.
  • Accuracy: It provides a high accuracy of ±1°C, ensuring precise temperature readings essential for system control and protection.
  • I²C/SMBus Compatible: The sensor interfaces with I²C or SMBus, allowing for easy integration into existing digital systems.
  • Programmable Over-Temperature Alarm: The ADT7484AARMZ-REEL features a programmable over-temperature alarm that triggers an interrupt to the host controller, providing an immediate response to critical conditions.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, the device is optimized for low-voltage applications and helps in power conservation.
  • Low Power Consumption: The sensor is designed for energy efficiency, with a low operating current, making it suitable for battery-powered and portable devices.

Applications

The ADT7484AARMZ-REEL is ideal for a wide range of applications where accurate temperature monitoring is critical. These include:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial systems
  • Medical equipment
  • Environmental monitoring systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The ADT7484AARMZ-REEL is manufactured with the industry's highest standards, ensuring reliable performance and longevity in the field. Its robust design is suited for demanding applications that require consistent operation over time.

For detailed specifications, technical data, and application support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1093 $59.0767
46+ $2.5514 $117.3644
71+ $2.4717 $175.4907
97+ $2.3920 $232.0240
125+ $2.3123 $289.0375
168+ $2.0732 $348.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess