EN
  • EN
  • DE

ADP3205AJCPZ-REEL

Part No ADP3205AJCPZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR MOBILE 3OUT 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications Controller, Mobile CPU
Parts Input Voltage (V) 3.3V
Number of Outputs 3
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADP3205
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 717584-ADP3205AJCPZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3205AJCPZ-REEL CAD Model

Description

The ADP3205AJCPZ-REEL from ON Semiconductor is a high-performance, multi-phase synchronous Buck controller specifically designed to meet the power regulation needs of high-performance CPUs and GPUs. This precision-engineered component is an essential building block in modern computing and gaming applications where efficient power management is crucial.

Key Features

  • Multi-Phase Power Control: The ADP3205AJCPZ-REEL offers multi-phase power control, providing high-efficiency and fast transient response, which is critical for maintaining voltage stability across demanding applications.
  • VR12/IMVP7 Compliant: It is compliant with Intel's VR12/IMVP7 specifications, ensuring compatibility with the latest generation of processors.
  • High-Efficiency Operation: Designed for high efficiency, this controller helps in reducing the thermal footprint and power loss in systems.
  • Dual-Edge Pulse-Width Modulation (PWM): The dual-edge PWM increases the effective switching frequency and improves the overall system performance.
  • Programmable Frequency: The switching frequency is programmable, allowing for flexible design parameters to meet specific system requirements.
  • Power Saving Modes: It features multiple power-saving modes, which help to reduce power consumption during light load conditions.

Applications

The ADP3205AJCPZ-REEL is ideal for a wide range of applications, including:

  • Desktop and Laptop Computers
  • High-Performance Gaming Systems
  • Graphics and Video Cards
  • Servers and Workstations
  • Embedded Systems

Product Packaging

The "REEL" designation in the product name indicates that this component is provided in tape and reel packaging, which facilitates efficient assembly for high-volume production environments. The packaging ensures safe delivery and storage, as well as compatibility with automated pick-and-place equipment.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADP3205AJCPZ-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity in the most challenging conditions.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7482 $61.7266
30+ $3.8958 $116.8740
46+ $3.7745 $173.6270
64+ $3.6533 $233.8112
82+ $3.5308 $289.5256
110+ $3.1659 $348.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess