EN
  • EN
  • DE

ADM1025ARQZ

Part No ADM1025ARQZ
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Low Cost PC Hardware Monitor ASIC | IC MONITOR SYS/VOLT 5CH 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications PC's, PDA's
Interface I2C
Supply Voltage (V) 3V ~ 5.5V
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Family Part Number ADM1025A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140569-ADM1025ARQZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1025ARQZ CAD Model

Description

The ADM1025ARQZ is a high-performance integrated circuit developed by ON Semiconductor, a leading provider of semiconductor solutions. This device is designed to monitor various system temperatures, voltages, and other critical parameters in electronic systems, making it an essential component for ensuring the reliability and stability of such systems.

Key Features

  • Temperature Monitoring: The ADM1025ARQZ is equipped with the capability to monitor its own temperature as well as the temperature of an external diode-connected transistor, which can be used to measure the temperature of a processor die or another critical component.
  • Voltage Sensing: This device can measure two external voltages in addition to its own power supply voltage. This feature is crucial for power supply monitoring to ensure that all system voltages remain within specified limits.
  • I²C Compatible Interface: With an I²C-compatible serial bus interface, the ADM1025ARQZ allows for easy communication with microcontrollers or other I²C-compatible devices, facilitating integration into a variety of system architectures.
  • Programmable Thresholds: The device offers programmable overtemperature and undervoltage/overvoltage thresholds, enabling the system to respond dynamically to any anomalies detected.

Applications

The ADM1025ARQZ is ideally suited for a wide range of applications where precise monitoring of system health is critical. These include:

  • Personal Computers
  • Electronic Test Equipment
  • Office Electronics
  • Industrial Control Systems
  • Telecommunication Systems

Package and Quality

The device is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications. ON Semiconductor ensures that all of its products, including the ADM1025ARQZ, meet the highest quality and reliability standards, providing customers with confidence in their system designs.

Conclusion

In conclusion, the ADM1025ARQZ from ON Semiconductor is a versatile and reliable solution for system monitoring. Its precision in monitoring temperature and voltage levels makes it an indispensable component for maintaining system integrity and preventing potential failures due to out-of-spec operating conditions.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess