EN
  • EN
  • DE

ADM1025ARQZ-REEL7

Part No ADM1025ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QSOP / PC's, PDA's Interface 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number ADM1025
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41876-ADM1025ARQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1025ARQZ-REEL7 CAD Model

Description

Product Overview: ADM1025ARQZ-REEL7

The ADM1025ARQZ-REEL7 is a high-performance, low-power device from ON Semiconductor that is designed to monitor various system parameters crucial for the optimal functioning of electronic applications. This precision IC is part of the family of System Management Bus (SMBus) compatible, integrated circuits that provide comprehensive monitoring capabilities for voltage, temperature, and fan speed.

Key Features

  • Accurate Monitoring: The ADM1025ARQZ-REEL7 provides precise measurements of system temperatures, voltages, and fan speeds, ensuring that all system components are operating within their specified limits.
  • SMBus Interface: It utilizes the SMBus interface for communication, which is a two-wire, serial interface widely used for system management purposes.
  • Multiple Sensor Inputs: This device supports several analog inputs for temperature and voltage monitoring, making it a versatile solution for various applications.
  • Programmable Settings: Users can program alarm thresholds and limits through the SMBus, allowing for customized monitoring based on specific system requirements.
  • Compact Packaging: Offered in a small, QSOP-16 package, the ADM1025ARQZ-REEL7 is ideal for space-constrained applications.
  • Energy Efficient: With its low power consumption, this IC helps in maintaining the energy efficiency of the overall system.

Applications

The ADM1025ARQZ-REEL7 is suitable for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Industrial PCs and Embedded Systems
  • Telecommunication and Networking Equipment
  • Smart Home Automation Systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The ADM1025ARQZ-REEL7 is manufactured with these principles in mind, ensuring that it meets the stringent requirements of the electronics industry. It is designed for a long operational life and consistent performance, even in challenging environmental conditions.

With its robust monitoring capabilities and ON Semiconductor's reputation for quality, the ADM1025ARQZ-REEL7 is an excellent choice for system designers looking to enhance the reliability and performance of their products.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8757 $116.2934
96+ $1.8180 $174.5280
132+ $1.7591 $232.2012
170+ $1.7002 $289.0340
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess